Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2283A
DC2283A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTC3884EUK 4-PHASE DEMO BOARD
Manufacturer:
Analog Devices
Datasheet:
DC2283A Datasheet
History Price: $323.68
In Stock: 47760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2283A vs DC2846A
Part No
DC2283A
DC2846A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1V
-
Current - Output
160A
-
Voltage - Input
7V ~ 14V
4.5V ~ 40V
Regulator Topology
Buck
Boost
Frequency - Switching
425kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3884
LTC7804
Power - Output
-
-