Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2283A
DC2283A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTC3884EUK 4-PHASE DEMO BOARD
Manufacturer:
Analog Devices
Datasheet:
DC2283A Datasheet
History Price: $323.68
In Stock: 47760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2283A vs DC2897A
Part No
DC2283A
DC2897A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
1V
3.3V, 5V, 8.5V
Current - Output
160A
12A, 12A, 10A
Voltage - Input
7V ~ 14V
10V ~ 36V
Regulator Topology
Buck
Buck
Frequency - Switching
425kHz
380kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3884
LTC7819
Power - Output
-
-