☰
DC2283A
DC2283A
Active
Description:  LTC3884EUK 4-PHASE DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC2283A Datasheet
History Price: $323.68
In Stock: 47760
DC2283A vs DC2907A
Part No
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1V
24V
Current - Output
160A
460mA
Voltage - Input
7V ~ 14V
4V ~ 16V
Regulator Topology
Buck
Boost
Frequency - Switching
425kHz
2.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3884
LT8338
Power - Output
-
-