☰
DC2283A
DC2283A
Active
Description:  LTC3884EUK 4-PHASE DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC2283A Datasheet
History Price: $323.68
In Stock: 47760
DC2283A vs DC2984A
Part No
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down with LDO
Outputs and Type
1, Non-Isolated
7, Non-Isolated
Voltage - Output
1V
0.8V, 1.2V, 1.2V, 1.5V, 1.8V, 1.81V, 3.31V
Current - Output
160A
-
Voltage - Input
7V ~ 14V
2.7V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
425kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3884
LT3383
Power - Output
-
-