☰
DC2285A
DC2285A
Active
Description:  LT8705AEUHF DEMO BOARD VIN = 36V
Manufacturer:  Analog Devices
Datasheet:   DC2285A Datasheet
History Price: $328.62
In Stock: 40880
DC2285A vs DC2879A
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
48V
12V
Current - Output
20A
25A
Voltage - Input
36V ~ 75V
36V ~ 60V
Regulator Topology
Buck-Boost
Buck
Frequency - Switching
120kHz
430kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8705A
LTM4660
Power - Output
-
300 W