Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2285A
DC2285A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LT8705AEUHF DEMO BOARD VIN = 36V
Manufacturer:
Analog Devices
Datasheet:
DC2285A Datasheet
History Price: $328.62
In Stock: 40880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2285A vs DC2899A
Part No
DC2285A
DC2899A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
?Module?
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
48V
-12V, -12V
Current - Output
20A
2.5A, 2.5A
Voltage - Input
36V ~ 75V
13V ~ 28V
Regulator Topology
Buck-Boost
Inverting
Frequency - Switching
120kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8705A
LTM4655
Power - Output
-
-