☰
DC2285A
DC2285A
Active
Description:  LT8705AEUHF DEMO BOARD VIN = 36V
Manufacturer:  Analog Devices
Datasheet:   DC2285A Datasheet
History Price: $328.62
In Stock: 40880
DC2285A vs DC2984A
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down with LDO
Outputs and Type
1, Non-Isolated
7, Non-Isolated
Voltage - Output
48V
0.8V, 1.2V, 1.2V, 1.5V, 1.8V, 1.81V, 3.31V
Current - Output
20A
-
Voltage - Input
36V ~ 75V
2.7V ~ 5.5V
Regulator Topology
Buck-Boost
Buck
Frequency - Switching
120kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8705A
LT3383
Power - Output
-
-