☰
DC2291A
DC2291A
Active
Description:  LTC3882EUJ 4-PHASE DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC2291A Datasheet
History Price: $297.19
In Stock: 27000
DC2291A vs DC2041A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1V
3.3V
Current - Output
140A
50mA
Voltage - Input
7V ~ 14V
4V ~ 48V
Regulator Topology
Buck
Buck
Frequency - Switching
450kHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3882
LTC3255
Power - Output
-
-