☰
DC2291A
DC2291A
Active
Description:  LTC3882EUJ 4-PHASE DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC2291A Datasheet
History Price: $297.19
In Stock: 34000
DC2291A vs DC2104A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
AC/DC, Primary Side and PFC
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1V
400V
Current - Output
140A
375mA
Voltage - Input
7V ~ 14V
90 ~ 265 VAC
Regulator Topology
Buck
Boost
Frequency - Switching
450kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3882
LT8312
Power - Output
-
150 W