Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2297A-A
DC2297A-A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LT8570 DEMO BOARD 5V TO 10V INPU
Manufacturer:
Analog Devices
Datasheet:
DC2297A-A Datasheet
History Price: $160.49
In Stock: 27120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2297A-A vs DC2003A
Part No
DC2297A-A
DC2003A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
12V, 12V
3.3V, 5V
Current - Output
60mA, 125mA
1A, 1A
Voltage - Input
5V ~ 10V
2.7V ~ 17V
Regulator Topology
Boost
Buck
Frequency - Switching
1.5MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8570, LT8570-1
LTC3622
Power - Output
-
-