☰
DC2297A-A
DC2297A-A
Active
Description:  LT8570 DEMO BOARD 5V TO 10V INPU
Manufacturer:  Analog Devices
Datasheet:   DC2297A-A Datasheet
History Price: $160.49
In Stock: 27120
DC2297A-A vs DC2011A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V, 12V
5V
Current - Output
60mA, 125mA
6A
Voltage - Input
5V ~ 10V
5.8V ~ 42V
Regulator Topology
Boost
Buck
Frequency - Switching
1.5MHz
700kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8570, LT8570-1
LT8613
Power - Output
-
-