Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2299A-B
DC2299A-B
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTC3890EGN-1 DEMO BOARD - 6V ? V
Manufacturer:
Analog Devices
Datasheet:
DC2299A-B Datasheet
History Price: $160.49
In Stock: 6480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2299A-B vs DC2016A
Part No
DC2299A-B
DC2016A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
5V, 12V
12V
Current - Output
8A, 5A
3A
Voltage - Input
6V ~ 60V
6V ~ 35V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
200kHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3890-1
LTM8054
Power - Output
-
-