☰
DC2299A-B
DC2299A-B
Active
Description:  LTC3890EGN-1 DEMO BOARD - 6V ? V
Manufacturer:  Analog Devices
Datasheet:   DC2299A-B Datasheet
History Price: $160.49
In Stock: 6480
DC2299A-B vs DC2129A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
5V, 12V
5V
Current - Output
8A, 5A
5A
Voltage - Input
6V ~ 60V
2.5V ~ 18V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
200kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3890-1
LTC3119
Power - Output
-
-