Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2306A
DC2306A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LT3753EFE ISOLATED DEMO BOARD -
Manufacturer:
Analog Devices
Datasheet:
DC2306A Datasheet
History Price: $222.89
In Stock: 49600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2306A vs DC2010A
Part No
DC2306A
DC2010A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
54V
5V
Current - Output
1.5A
6A
Voltage - Input
10V ~ 54V
5.8V ~ 42V
Regulator Topology
Forward Converter
Buck
Frequency - Switching
100kHz
700kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3753
LT8612
Power - Output
-
-