☰
DC2306A
DC2306A
Active
Description:  LT3753EFE ISOLATED DEMO BOARD -
Manufacturer:  Analog Devices
Datasheet:   DC2306A Datasheet
History Price: $222.89
In Stock: 49600
DC2306A vs DC2014A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
54V
5V
Current - Output
1.5A
2.2A
Voltage - Input
10V ~ 54V
10V ~ 30V
Regulator Topology
Forward Converter
Flyback
Frequency - Switching
100kHz
345kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3753
LT8302
Power - Output
-
-