☰
DC2306A
DC2306A
Active
Description:  LT3753EFE ISOLATED DEMO BOARD -
Manufacturer:  Analog Devices
Datasheet:   DC2306A Datasheet
History Price: $222.89
In Stock: 49600
DC2306A vs DC2154A
Part No
Series
-
?Module?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
54V
24V
Current - Output
1.5A
3A
Voltage - Input
10V ~ 54V
7V ~ 58V
Regulator Topology
Forward Converter
Buck-Boost
Frequency - Switching
100kHz
525kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3753
LTM8056
Power - Output
-
-