☰
DC2311A
DC2311A
Active
Description:  DEMO BOARD LTC3370
Manufacturer:  Analog Devices
Datasheet:   DC2311A Datasheet
History Price: $148.6
In Stock: 15200
DC2311A vs DC2129A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
4, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V, 1.8V, 2.5V, 3.3V
5V
Current - Output
2A, 2A, 2A, 2A
5A
Voltage - Input
2.7V ~ 5.5V
2.5V ~ 18V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
2MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3370
LTC3119
Power - Output
-
-