☰
DC2312A-A
DC2312A-A
Active
Description:  LTC3882EUJ-1 DEMO BOARD 7V = VIN
Manufacturer:  Analog Devices
Datasheet:   DC2312A-A Datasheet
History Price: $222.89
In Stock: 8320
DC2312A-A vs DC2002A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
2, Non-Isolated
Voltage - Output
1V, 1.5V
1.2V, 1.5V
Current - Output
35A, 35A
30A, 30A
Voltage - Input
7V ~ 14V
7V ~ 14V
Regulator Topology
Buck
Buck
Frequency - Switching
500kHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3882EUJ-1
LTC3774
Power - Output
-
-