☰
DC2317A
DC2317A
Active
Description:  LTC7103 DEMO BOARD VIN = 5V TO 1
Manufacturer:  Analog Devices
Datasheet:   DC2317A Datasheet
History Price: $227.17
In Stock: 44560
DC2317A vs DC2154A
Part No
Series
-
?Module?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
24V
Current - Output
2.3A
3A
Voltage - Input
5V ~ 100V
7V ~ 58V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
400kHz
525kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7103
LTM8056
Power - Output
-
-