☰
DC2318A
DC2318A
Active
Description:  DEMO BOARD FOR LT3089EDF
Manufacturer:  Analog Devices
Datasheet:   DC2318A Datasheet
History Price: $95.1
In Stock: 32400
DC2318A vs DC2276A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Channels per IC
1 - Single
1 - Single
Voltage - Output
1.2V, 1.5V, 1.8V, 2.5V, 3.3V or 5V
-1.25V, -2.5V, -5V, -12V or -15V
Current - Output
800mA
1.5A
Voltage - Input
1.7V ~ 36V
-1.5V ~ -36V
Regulator Type
Positive Adjustable
Negative Adjustable
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3089
LT3091