☰
DC231A
DC231A
Active
Description:  BOARD EVAL FOR LT1610CMS8
Manufacturer:  Analog Devices
Datasheet:   DC231A Datasheet
History Price: $93.21
In Stock: 1040
DC231A vs DC2056A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
1.8V, 3.3V or 5V
Current - Output
100mA
1A
Voltage - Input
3V ~ 4.2V
4V ~ 76V
Regulator Topology
Boost
Buck
Frequency - Switching
1.7MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1610
LTC3637
Power - Output
-
-