☰
DC231A
DC231A
Active
Description:  BOARD EVAL FOR LT1610CMS8
Manufacturer:  Analog Devices
Datasheet:   DC231A Datasheet
History Price: $93.21
In Stock: 37680
DC231A vs DC2122A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up or Down
Outputs and Type
2, Non-Isolated
3, Non-Isolated
Voltage - Output
3.3V
5V, 8.5V, 10V
Current - Output
100mA
-
Voltage - Input
3V ~ 4.2V
4.5V ~ 36V
Regulator Topology
Boost
Boost, Buck
Frequency - Switching
1.7MHz
350kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1610
LTC3859AL
Power - Output
-
-