☰
DC2324A-B
DC2324A-B
Active
Description:  DEMO BOARD FOR LT3753EFE
Manufacturer:  Analog Devices
Datasheet:   DC2324A-B Datasheet
History Price: $178.32
In Stock: 23920
DC2324A-B vs DC2002A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
24V
1.2V, 1.5V
Current - Output
5A
30A, 30A
Voltage - Input
18V ~ 36V
7V ~ 14V
Regulator Topology
Forward Converter
Buck
Frequency - Switching
240kHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3753
LTC3774
Power - Output
-
-