☰
DC2324A-B
DC2324A-B
Active
Description:  DEMO BOARD FOR LT3753EFE
Manufacturer:  Analog Devices
Datasheet:   DC2324A-B Datasheet
History Price: $178.32
In Stock: 23920
DC2324A-B vs DC2011A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
24V
5V
Current - Output
5A
6A
Voltage - Input
18V ~ 36V
5.8V ~ 42V
Regulator Topology
Forward Converter
Buck
Frequency - Switching
240kHz
700kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3753
LT8613
Power - Output
-
-