☰
DC2324A-B
DC2324A-B
Active
Description:  DEMO BOARD FOR LT3753EFE
Manufacturer:  Analog Devices
Datasheet:   DC2324A-B Datasheet
History Price: $178.32
In Stock: 23920
DC2324A-B vs DC2012A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
24V
5V
Current - Output
5A
3.5A
Voltage - Input
18V ~ 36V
5.5V ~ 42V
Regulator Topology
Forward Converter
Buck
Frequency - Switching
240kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3753
LT8610AB
Power - Output
-
-