☰
DC2328A
DC2328A
Active
Description:  DEMO BOARD FOR LTM4651
Manufacturer:  Analog Devices
Datasheet:   DC2328A Datasheet
History Price: $77.26
In Stock: 3280
DC2328A vs DC2148A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Negative Inverter
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-24V
-12V
Current - Output
2A
5A
Voltage - Input
12V ~ 34V
-4.5V ~ -38V
Regulator Topology
Inverting
Buck-Boost
Frequency - Switching
1.2MHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4651
LT8709
Power - Output
-
-