☰
DC2329A
DC2329A
Active
Description:  DEMO BOARD FOR LTC7124
Manufacturer:  Analog Devices
Datasheet:   DC2329A Datasheet
History Price: $101.05
In Stock: 46400
DC2329A vs DC2010A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V, 2.5V
5V
Current - Output
3.5A, 3.5A
6A
Voltage - Input
3.1V ~ 17V
5.8V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
1MHz
700kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7124
LT8612
Power - Output
-
-