☰
DC2329A
DC2329A
Active
Description:  DEMO BOARD FOR LTC7124
Manufacturer:  Analog Devices
Datasheet:   DC2329A Datasheet
History Price: $101.05
In Stock: 38600
DC2329A vs DC2018A
Part No
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
2, Non-Isolated
2, Non-Isolated
Voltage - Output
1.8V, 2.5V
48V, -12V
Current - Output
3.5A, 3.5A
400mA, 280mA
Voltage - Input
3.1V ~ 17V
10V ~ 36V
Regulator Topology
Buck
Boost, Inverting
Frequency - Switching
1MHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7124
LT8330
Power - Output
-
-