☰
DC232A
DC232A
Active
Description:  BOARD EVAL FOR LTC1622MS8
Manufacturer:  Analog Devices
Datasheet:   DC232A Datasheet
History Price: $93.21
In Stock: 39520
DC232A vs DC2114A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
1.8V, 2.5V or 3.3V
1.8V, 3.3V, 5V, 8V
Current - Output
800mA
2.5A, 1.8A, 1.5A, 1.5A
Voltage - Input
2V ~ 8.5V
3V ~ 42V
Regulator Topology
Buck
Boost, Buck
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC1622
LT8603
Power - Output
-
-