Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC233A
DC233A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BD DEMO FOR LT1613CS5/ LT1611CS5
Manufacturer:
Analog Devices
Datasheet:
DC233A Datasheet
History Price: $115.58
In Stock: 12000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC233A vs DC2834A
Part No
DC233A
DC2834A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V, 5V, -5V
3.3V
Current - Output
120mA, 160mA, 200mA
20A
Voltage - Input
1V ~ 6V
5V ~ 38V
Regulator Topology
Boost, Inverting, SEPIC
Buck
Frequency - Switching
1.4MHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1611, LT1613
LTC7803EMSE
Power - Output
-
-