☰
DC233A
DC233A
Active
Description:  BD DEMO FOR LT1613CS5/ LT1611CS5
Manufacturer:  Analog Devices
Datasheet:   DC233A Datasheet
History Price: $115.58
In Stock: 12000
DC233A vs DC2836A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
2, Non-Isolated
Voltage - Output
3.3V, 5V, -5V
1.2V, 3.3V
Current - Output
120mA, 160mA, 200mA
9A, 9A
Voltage - Input
1V ~ 6V
4V ~ 20V
Regulator Topology
Boost, Inverting, SEPIC
Buck
Frequency - Switching
1.4MHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1611, LT1613
LT7182S
Power - Output
-
-