☰
DC2346A
DC2346A
Active
Description:  LT8601 DEMO BOARD - 6V TO 24V IN
Manufacturer:  Analog Devices
Datasheet:   DC2346A Datasheet
History Price: $101.05
In Stock: 41360
DC2346A vs DC2202A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V, 3.3V, 5V
5V
Current - Output
1.5A, 1.8A, 2.5A
5A
Voltage - Input
6V ~ 24V
5.7V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
2MHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8601
LT8640
Power - Output
-
-