☰
DC2348A-A
DC2348A-A
Active
Description:  DEMO BOARD FOR LTC3871HLXE#PBF
Manufacturer:  Analog Devices
Datasheet:   DC2348A-A Datasheet
History Price: $423.72
In Stock: 34480
DC2348A-A vs DC2012A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V or 48V
5V
Current - Output
60A or 15A
3.5A
Voltage - Input
10V ~ 13V or 30V ~ 75V
5.5V ~ 42V
Regulator Topology
Boost, Buck
Buck
Frequency - Switching
110kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3871
LT8610AB
Power - Output
-
-