☰
DC2354A
DC2354A
Active
Description:  EVAL BOARD FOR LTC7149
Manufacturer:  Analog Devices
Datasheet:   DC2354A Datasheet
History Price: $160.49
In Stock: 13840
DC2354A vs DC2015A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Negative Inverter
DC/DC Converter
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
-3.3V or -5V
12V
Current - Output
4A
12A
Voltage - Input
3.5V ~ 55V
36V ~ 72V
Regulator Topology
Inverting
Forward Converter
Frequency - Switching
500kHz
240kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7149
LT8310, LT8311
Power - Output
-
-