☰
DC2359A
DC2359A
Active
Description:  LTC3624 DEMO BOARD - SYNC BUCK,
Manufacturer:  Analog Devices
Datasheet:   DC2359A Datasheet
History Price: $89.16
In Stock: 45960
DC2359A vs DC2045A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
5V
Current - Output
2A
2A
Voltage - Input
2.7V ~ 17V
2.5V ~ 18V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
1MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3624
LTC3118
Power - Output
-
-