Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC235A
DC235A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTC1530CS8 - HIGH EFFICIENCY BOO
Manufacturer:
Analog Devices
Datasheet:
DC235A Datasheet
History Price: $93.21
In Stock: 29440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC235A vs DC2989A
Part No
DC235A
DC2989A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
?Module?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
1V, 1.5V, 2.5V, 3.3V or 5V
Current - Output
2A
8A
Voltage - Input
2.7V ~ 17V
3.1V ~ 20V
Regulator Topology
Buck
Buck
Frequency - Switching
1MHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3624
LTM4657
Power - Output
-
-