☰
DC236C-A
DC236C-A
Active
Description:  BOARD EVAL FOR LTC1628CG
Manufacturer:  Analog Devices
Datasheet:   DC236C-A Datasheet
History Price: $155.35
In Stock: 15680
DC236C-A vs DC2012A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Down
Outputs and Type
4, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V, 3.3V, 5V, 5V
5V
Current - Output
4A, 4A, 50mA, 25mA
3.5A
Voltage - Input
5.2V ~ 30V
5.5V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
300kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC1628
LT8610AB
Power - Output
-
-