☰
DC2373A
DC2373A
Active
Description:  LT8641 DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC2373A Datasheet
History Price: $101.05
In Stock: 45040
DC2373A vs DC2005A
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
5V
Current - Output
3.5A
2A
Voltage - Input
5.5V ~ 65V
2.7V ~ 17V
Regulator Topology
Buck
Buck
Frequency - Switching
2MHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8641
LTC3624
Power - Output
-
-