☰
DC237A
DC237A
Active
Description:  BOARD EVAL FOR LT1506CS8
Manufacturer:  Analog Devices
Datasheet:   DC237A Datasheet
History Price: $124.28
In Stock: 17520
DC237A vs DC2836A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
3.3V
1.2V, 3.3V
Current - Output
4A
9A, 9A
Voltage - Input
4.5V ~ 15V
4V ~ 20V
Regulator Topology
Buck
Buck
Frequency - Switching
500kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1506
LT7182S
Power - Output
-
-