☰
DC2380A-A
DC2380A-A
Active
Description:  DEMO BOARD FOR LTC7851EUHH
Manufacturer:  Analog Devices
Datasheet:   DC2380A-A Datasheet
History Price: $210.74
In Stock: 10640
DC2380A-A vs DC2000A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
4, Non-Isolated
2, Non-Isolated
Voltage - Output
1V, 1.2V, 1.5V, 1.8V
1V, 1.5V
Current - Output
30A, 30A, 30A, 30A
30A, 30A
Voltage - Input
7V ~ 14V
4.5V ~ 14V
Regulator Topology
Buck
Buck
Frequency - Switching
400kHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7851
LTC3875
Power - Output
-
-