☰
DC2380A-A
DC2380A-A
Active
Description:  DEMO BOARD FOR LTC7851EUHH
Manufacturer:  Analog Devices
Datasheet:   DC2380A-A Datasheet
History Price: $210.74
In Stock: 10640
DC2380A-A vs DC2011A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
4, Non-Isolated
1, Non-Isolated
Voltage - Output
1V, 1.2V, 1.5V, 1.8V
5V
Current - Output
30A, 30A, 30A, 30A
6A
Voltage - Input
7V ~ 14V
5.8V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
400kHz
700kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7851
LT8613
Power - Output
-
-