☰
DC2380A-B
DC2380A-B
Active
Description:  DEMO BOARD FOR LTC7851EUHH
Manufacturer:  Analog Devices
Datasheet:   DC2380A-B Datasheet
History Price: $321
In Stock: 3760
DC2380A-B vs DC2012A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V, 1.8V
5V
Current - Output
60A, 60A
3.5A
Voltage - Input
7V ~ 14V
5.5V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
400kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7851
LT8610AB
Power - Output
-
-