☰
DC2383A-A
DC2383A-A
Active
Description:  LTC3644 DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC2383A-A Datasheet
History Price: $126.31
In Stock: 40000
DC2383A-A vs DC2002A
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
4, Non-Isolated
2, Non-Isolated
Voltage - Output
1.2V, 1.8V, 2.5V, 3.3V
1.2V, 1.5V
Current - Output
5A, 3.75A, 2.5A, 1.25A
30A, 30A
Voltage - Input
2.7V ~ 17V
7V ~ 14V
Regulator Topology
Buck
Buck
Frequency - Switching
1MHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3644
LTC3774
Power - Output
-
-