☰
DC2387A
DC2387A
Active
Description:  LTM8071 DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC2387A Datasheet
History Price: $77.26
In Stock: 26240
DC2387A vs DC2015A
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC Converter
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
0.97V ~ 15V
12V
Current - Output
5A
12A
Voltage - Input
3.6V ~ 60V
36V ~ 72V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
2.2MHz
240kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM8071
LT8310, LT8311
Power - Output
-
-