Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2387A
DC2387A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTM8071 DEMO BOARD
Manufacturer:
Analog Devices
Datasheet:
DC2387A Datasheet
History Price: $77.26
In Stock: 37720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2387A vs DC2121A
Part No
DC2387A
DC2121A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
?Module?
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
0.97V ~ 15V
1V, 3.3V, 12V
Current - Output
5A
5A, 5A, 4A
Voltage - Input
3.6V ~ 60V
4.75V ~ 28V
Regulator Topology
Buck
Buck
Frequency - Switching
2.2MHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM8071
LTM4634
Power - Output
-
-