☰
DC2387A
DC2387A
Active
Description:  LTM8071 DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC2387A Datasheet
History Price: $77.26
In Stock: 26240
DC2387A vs DC2148A
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.97V ~ 15V
-12V
Current - Output
5A
5A
Voltage - Input
3.6V ~ 60V
-4.5V ~ -38V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
2.2MHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM8071
LT8709
Power - Output
-
-