☰
DC2389A
DC2389A
Active
Description:  DEMO BOARD FOR LTM8073
Manufacturer:  Analog Devices
Datasheet:   DC2389A Datasheet
History Price: $77.26
In Stock: 21580
DC2389A vs DC2016A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
12V
Current - Output
3A
3A
Voltage - Input
7V ~ 60V
6V ~ 35V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
1.2MHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM8073
LTM8054
Power - Output
-
-