☰
DC238A
DC238A
Active
Description:  BOARD EVAL FOR LT1506CR
Manufacturer:  Analog Devices
Datasheet:   DC238A Datasheet
History Price: $124.28
In Stock: 5440
DC238A vs DC2018A
Part No
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
3.3V
48V, -12V
Current - Output
4A
400mA, 280mA
Voltage - Input
4.5V ~ 15V
10V ~ 36V
Regulator Topology
Buck
Boost, Inverting
Frequency - Switching
500kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1506
LT8330
Power - Output
-
-