☰
DC239A
DC239A
Active
Description:  BOARD EVAL FOR LTC1502CMS8
Manufacturer:  Analog Devices
Datasheet:   DC239A Datasheet
History Price: $93.21
In Stock: 34960
DC239A vs DC2958A-C
Part No
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
3.3V
Current - Output
10mA
3A
Voltage - Input
0.9V ~ 1.8V
3V ~ 42V
Regulator Topology
Boost
Buck
Frequency - Switching
-
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC1502-3.3
LT8609A-3.3
Power - Output
-
-