Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Analog Devices DC2404A
DC2404A
Active
LED Driver Evaluation Boards
Description:
LT3942 DEMO BOARD 14V, 1A LED S
Manufacturer:
Analog Devices
Datasheet:
DC2404A Datasheet
History Price: $178.32
In Stock: 15760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2404A vs DC2286A
Part No
DC2404A
DC2286A
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Current - Output / Channel
2A
1A
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
-
8V
Features
Dimmable
-
Voltage - Input
3V ~ 36V
9V ~ 36V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3942
LT3932